Murata Electronics Fixed Inductors LQG15HS47NG02D

Description
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS47NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS47NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS47NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS47NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS47NG02D
Fixed Inductors LQG15HS47NG02D
FIXED IND 47NH 300MA 0402

FIXED IND 47NH 300MA 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HS47NG02DDKR-ND LQG15HS47NG02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details