Murata Electronics Fixed Inductors LQG15HS3N6B02D

Description
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS3N6B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS3N6B02DCT-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS3N6B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
750MA 140MOHM Inductor and Choke - 71-LQG15HS3N6B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 140MOHM Inductor and Choke
71-LQG15HS3N6B02D
750MA 140MOHM Inductor and Choke 71-LQG15HS3N6B02D
FIXED IND 3.6NH 750MA 140MOHM SM Product overview: LQG15HS3N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N6B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.6NH 750MA 140MOHM SM Product overview: LQG15HS3N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS3N6B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS3N6B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS3N6B02D
Fixed Inductors LQG15HS3N6B02D
FIXED IND 3.6NH 750MA 140MOHM SM

FIXED IND 3.6NH 750MA 140MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS3N6B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS3N6B02D
750mA 3.6nH 140mΩ 0402 Inductors (SMD) ROHS

750mA 3.6nH 140mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQG15HS3N6B02DTR-ND 71-LQG15HS3N6B02D LQG15HS3N6B02D LQG15HS3N6B02D
Product Name Fixed Inductors 750MA 140MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639D331N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers