FIXED IND 33NH 350MA 580MOHM SMD Product overview: LQG15HS33NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS33NJ02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057125-LQG15HS33NJ0
Packaging: Reel - TR
Type: Multilayer
Current Rating: 350mA
Inductance: 33nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 580 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)
33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)
33nH Unshielded Multilayer Inductor 350mA 580mOhm Max 0402 (1005 Metric)
FIXED IND 33NH 350MA 580MOHM SMD
350mA 33nH ±5% 580mΩ 0402 Inductors (SMD) ROHS
INDUCTOR, 33NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HS33NJ02D | 1057125-LQG15HS33NJ02D | 490-2629-1-ND | LQG15HS33NJ02D | LQG15HS33NJ02D | 76AH5386 |
| Product Name | SMD 350MA 580MOHM Inductor and Choke | Fixed Inductors - LQG15HS33NJ02D | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, 33Nh, 1.6Ghz, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Air | Air | Air; Air | |||
| Inductance Range | 0.0330 microH | 0.0330 microH | 0.0330 microH | 0.0330 microH |