Murata Electronics 800MA 120MOHM Inductor and Choke LQG15HS2N7C02D

Description
FIXED IND 2.7NH 800MA 120MOHM SM Product overview: LQG15HS2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N7C02D can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 2.7NH 800MA 120MOHM SM Product overview: LQG15HS2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N7C02D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1369778-LQG15HS2N7C02D is a fixed inductor from the LQG15 series, designed for surface mount applications. It has an inductance value of 2.7 nH with a tolerance of ±0.2 nH. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 120 mΩ. It can handle a rated current of 800 mA and has a self-resonant frequency of 6 GHz. The component is unshielded and comes in a compact 0402 (1005 metric) package, suitable for various applications including consumer and industrial equipment. The product is supplied on tape and reel, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1369778-LQG15HS2N7C02D is a fixed inductor from the LQG15 series, designed for surface mount applications. It has an inductance value of 2.7 nH with a tolerance of ±0.2 nH. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 120 mΩ. It can handle a rated current of 800 mA and has a self-resonant frequency of 6 GHz. The component is unshielded and comes in a compact 0402 (1005 metric) package, suitable for various applications including consumer and industrial equipment. The product is supplied on tape and reel, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
800MA 120MOHM Inductor and Choke - 71-LQG15HS2N7C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 120MOHM Inductor and Choke
71-LQG15HS2N7C02D
800MA 120MOHM Inductor and Choke 71-LQG15HS2N7C02D
FIXED IND 2.7NH 800MA 120MOHM SM Product overview: LQG15HS2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N7C02D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 800MA 120MOHM SM Product overview: LQG15HS2N7C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N7C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369778-LQG15HS2N7C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369778-LQG15HS2N7C02D
Inductors, Coils, Chokes - Fixed Inductors 1369778-LQG15HS2N7C02D
Win Source Part Number: 1369778-LQG15HS2N7C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 2.7 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 120mOhm Max Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369778-LQG15HS2N7C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 2.7 nH
Current Rating (Amps): 800 mA
Shielding: Unshielded
DC Resistance (DCR): 120mOhm Max
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-15117-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15117-2-ND
Fixed Inductors 490-15117-2-ND
2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15117-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15117-1-ND
Fixed Inductors 490-15117-1-ND
2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15117-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15117-6-ND
Fixed Inductors 490-15117-6-ND
2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 2.7Nh, 6Ghz, 0402 Rohs Compliant Murata - 76AH5381 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 6Ghz, 0402 Rohs Compliant Murata
76AH5381
Inductor, 2.7Nh, 6Ghz, 0402 Rohs Compliant Murata 76AH5381
INDUCTOR, 2.7NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.7NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQG15HS2N7C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS2N7C02D
Fixed Inductors LQG15HS2N7C02D
FIXED IND 2.7NH 800MA 120MOHM SM

FIXED IND 2.7NH 800MA 120MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HS2N7C02D 1369778-LQG15HS2N7C02D 490-15117-2-ND 76AH5381 LQG15HS2N7C02D
Product Name 800MA 120MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 2.7Nh, 6Ghz, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Inductance Range 0.0027 microH 0.0027 microH 0.0027 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details