Murata Electronics Fixed Inductors LQG15HS2N4B02D

Description
2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS2N4B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS2N4B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS2N4B02DCT-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

2.4nH Unshielded Multilayer Inductor 850mA 110mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS2N4B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS2N4B02D
Fixed Inductors LQG15HS2N4B02D
FIXED IND 2.4NH 850MA 110MOHM SM

FIXED IND 2.4NH 850MA 110MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS2N4B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS2N4B02D
850mA 2.4nH 110mΩ 0402 Inductors (SMD) ROHS

850mA 2.4nH 110mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQG15HS2N4B02DTR-ND LQG15HS2N4B02D LQG15HS2N4B02D
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers