2.2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)
2.2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)
2.2nH Unshielded Multilayer Inductor 900mA 120mOhm Max 0402 (1005 Metric)
FIXED IND 2.2NH 900MA 120MOHM SM Product overview: LQG15HS2N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS2N2S02D can be used for catalog matching and distributor lookup.
FIXED IND 2.2NH 900MA 120MOHM SM
INDUCTOR, 2.2NH, 6GHZ, 0402 ROHS COMPLIANT: YES
900mA 2.2nH 90mΩ 0402 Inductors (SMD) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-2614-1-ND | 71-LQG15HS2N2S02D | LQG15HS2N2S02D | 76AH5379 | LQG15HS2N2S02D |
| Product Name | Fixed Inductors | 900MA 120MOHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Nh, 6Ghz, 0402 Rohs Compliant Murata | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Air | Air | Air; Air | ||
| Configuration | Fixed |