Murata Electronics Fixed Inductors LQG15HS2N2C02D

Description
2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15115-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15115-1-ND
Fixed Inductors 490-15115-1-ND
2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15115-2-ND
Fixed Inductors 490-15115-2-ND
2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15115-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15115-6-ND
Fixed Inductors 490-15115-6-ND
2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15115-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details