Murata Electronics Fixed Inductors LQG15HS22NG02D

Description
22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS22NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS22NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS22NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS22NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS22NG02D
Fixed Inductors LQG15HS22NG02D
FIXED IND 22NH 350MA 420MOHM SMD

FIXED IND 22NH 350MA 420MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HS22NG02DDKR-ND LQG15HS22NG02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details