Murata Electronics Fixed Inductors LQG15HS1N2C02D

Description
1.2nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15107-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15107-1-ND
Fixed Inductors 490-15107-1-ND
1.2nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15107-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15107-2-ND
Fixed Inductors 490-15107-2-ND
1.2nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15107-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15107-6-ND
Fixed Inductors 490-15107-6-ND
1.2nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369766-LQG15HS1N2C02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369766-LQG15HS1N2C02D
Inductors, Coils, Chokes - Fixed Inductors 1369766-LQG15HS1N2C02D
Win Source Part Number: 1369766-LQG15HS1N2C0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HS Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 1.2 nH Current Rating (Amps): 1 A Shielding: Unshielded DC Resistance (DCR): 70mOhm Max Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369766-LQG15HS1N2C02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HS
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 1.2 nH
Current Rating (Amps): 1 A
Shielding: Unshielded
DC Resistance (DCR): 70mOhm Max
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 1A 70 MOHM Inductor and Choke - 71-LQG15HS1N2C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 70 MOHM Inductor and Choke
71-LQG15HS1N2C02D
SMD 1A 70 MOHM Inductor and Choke 71-LQG15HS1N2C02D
FIXED IND 1.2NH 1A 70 MOHM SMD Product overview: LQG15HS1N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N2C02D can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 1A 70 MOHM SMD Product overview: LQG15HS1N2C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 70 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS1N2C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS1N2C02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS1N2C02D
1A 1.2nH 70mΩ 0402 Inductors (SMD) ROHS

1A 1.2nH 70mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HS1N2C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS1N2C02D
Fixed Inductors LQG15HS1N2C02D
FIXED IND 1.2NH 1A 70 MOHM SMD

FIXED IND 1.2NH 1A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-15107-1-ND 1369766-LQG15HS1N2C02D 71-LQG15HS1N2C02D LQG15HS1N2C02D LQG15HS1N2C02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1A 70 MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176785-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers