18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
18nH Unshielded Multilayer Inductor 400mA 360mOhm Max 0402 (1005 Metric)
400mA 18nH ±2% 360mΩ 0402 Inductors (SMD) ROHS
FIXED IND 18NH 400MA 360MOHM SMD
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15HS18NG02DDKR-ND | LQG15HS18NG02D | LQG15HS18NG02D |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air; Air | |
| Configuration | Fixed |