Murata Electronics Fixed Inductors LQG15HS15NG02D

Description
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS15NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 450mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS15NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 450MA 320 MOHM

FIXED IND 15NH 450MA 320 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS15NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 450MA 320 MOHM

FIXED IND 15NH 450MA 320 MOHM

Buy Now Datasheet
Fixed Inductors - LQG15HS15NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS15NG02D
Fixed Inductors LQG15HS15NG02D
FIXED IND 15NH 450MA 320MOHM SMD

FIXED IND 15NH 450MA 320MOHM SMD

Supplier's Site Datasheet
Inductors/Coils/Transformers >> Inductors (SMD) - LQG15HS15NG02D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS15NG02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS15NG02D
450mA 15nH ±2% 320mΩ 0402 Inductors (SMD) ROHS

450mA 15nH ±2% 320mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQG15HS15NG02DTR-ND LQG15HS15NG02D LQG15HS15NG02D
Product Name Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 839-DFKH-31-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details