Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HS12NG02D

Description
Win Source Part Number: 1370110-LQG15HS12NG0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 12 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 280mOhm Max Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370110-LQG15HS12NG0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 12 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 280mOhm Max Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370110-LQG15HS12NG02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370110-LQG15HS12NG02D
Inductors, Coils, Chokes - Fixed Inductors 1370110-LQG15HS12NG02D
Win Source Part Number: 1370110-LQG15HS12NG0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 12 nH Current Rating (Amps): 500 mA Shielding: Unshielded DC Resistance (DCR): 280mOhm Max Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370110-LQG15HS12NG02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 12 nH
Current Rating (Amps): 500 mA
Shielding: Unshielded
DC Resistance (DCR): 280mOhm Max
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS12NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS12NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS12NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

12nH Unshielded Multilayer Inductor 500mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 500MA 280MOHM Inductor and Choke - 71-LQG15HS12NG02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 280MOHM Inductor and Choke
71-LQG15HS12NG02D
SMD 500MA 280MOHM Inductor and Choke 71-LQG15HS12NG02D
FIXED IND 12NH 500MA 280MOHM SMD Product overview: LQG15HS12NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS12NG02D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 500MA 280MOHM SMD Product overview: LQG15HS12NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS12NG02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS12NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS12NG02D
Fixed Inductors LQG15HS12NG02D
FIXED IND 12NH 500MA 280MOHM SMD

FIXED IND 12NH 500MA 280MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS12NG02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS12NG02D
500mA 12nH ±2% 280mΩ 0402 Inductors (SMD) ROHS

500mA 12nH ±2% 280mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1370110-LQG15HS12NG02D 490-LQG15HS12NG02DDKR-ND 71-LQG15HS12NG02D LQG15HS12NG02D LQG15HS12NG02D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 500MA 280MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data