Murata Electronics Fixed Inductors LQG15HS10NH02D

Description
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15101-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15101-1-ND
Fixed Inductors 490-15101-1-ND
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15101-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15101-6-ND
Fixed Inductors 490-15101-6-ND
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15101-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15101-2-ND
Fixed Inductors 490-15101-2-ND
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS10NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS10NH02D
Fixed Inductors LQG15HS10NH02D
FIXED IND 10NH 500MA 260MOHM SMD

FIXED IND 10NH 500MA 260MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15101-1-ND LQG15HS10NH02D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details