Win Source Part Number: 1369701-LQG15HN33NH0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 33 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 670mOhm Max
Frequency - Self Resonant: 1.5GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 33NH 300MA 670MOHM SMD Product overview: LQG15HN33NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 670MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN33NH02D can be used for catalog matching and distributor lookup.
33nH Unshielded Multilayer Inductor 300mA 670mOhm Max 0402 (1005 Metric)
33nH Unshielded Multilayer Inductor 300mA 670mOhm Max 0402 (1005 Metric)
33nH Unshielded Multilayer Inductor 300mA 670mOhm Max 0402 (1005 Metric)
FIXED IND 33NH 300MA 670MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369701-LQG15HN33NH02D | 71-LQG15HN33NH02D | 490-15080-6-ND | LQG15HN33NH02D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 300MA 670MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Air | Air | Air | Air; Air |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |