1.6nH Unshielded Multilayer Inductor 1A 80mOhm Max 0402 (1005 Metric)
FIXED IND 1.6NH 1A 80 MOHM SMD
FIXED IND 1.6NH 1A 80 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15HN1N6B02DTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Air |
| Configuration | Fixed |