Murata Power Solutions Fixed Inductors LQG15HN1N0S02D

Description
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1073-1-ND
Fixed Inductors 490-1073-1-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1073-6-ND
Fixed Inductors 490-1073-6-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1073-2-ND
Fixed Inductors 490-1073-2-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1048560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1048560
Surface Mount Inductors 1048560
Murata LQG15HN1N0S02D

Murata LQG15HN1N0S02D

Supplier's Site
Surface Mount Inductors - 1225349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1225349
Surface Mount Inductors 1225349
Murata LQG15HN1N0S02D

Murata LQG15HN1N0S02D

Supplier's Site
Surface Mount Inductors - 1048560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1048560P
Surface Mount Inductors 1048560P
Murata LQG15HN1N0S02D

Murata LQG15HN1N0S02D

Supplier's Site
SMD 1A 100 MOHM Inductor and Choke - 71-LQG15HN1N0S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-LQG15HN1N0S02D
SMD 1A 100 MOHM Inductor and Choke 71-LQG15HN1N0S02D
FIXED IND 1NH 1A 100 MOHM SMD Product overview: LQG15HN1N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN1N0S02D can be used for catalog matching and distributor lookup.

FIXED IND 1NH 1A 100 MOHM SMD Product overview: LQG15HN1N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN1N0S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HN1N0S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN1N0S02D
Fixed Inductors LQG15HN1N0S02D
FIXED IND 1NH 1A 100 MOHM SMD

FIXED IND 1NH 1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1073-1-ND 1048560 1048560P 71-LQG15HN1N0S02D LQG15HN1N0S02D
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 1A 100 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details