FIXED IND 12NH 400MA 410MOHM SMD Product overview: LQG15HN12NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 410MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 410MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN12NJ02D can be used for catalog matching and distributor lookup.
12nH Unshielded Multilayer Inductor 400mA 410mOhm Max 0402 (1005 Metric)
12nH Unshielded Multilayer Inductor 400mA 410mOhm Max 0402 (1005 Metric)
12nH Unshielded Multilayer Inductor 400mA 410mOhm Max 0402 (1005 Metric)
COIL INDUCTOR 12NH 300MA 5% 2800MHZ; Inductance:12nH; DC Resistance Max:0.41ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:Air RoHS Compliant: Yes
FIXED IND 12NH 400MA 410MOHM SMD
400mA 12nH ±5% 400mΩ 0402 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQG15HN12NJ02D | 490-1086-2-ND | 42M2082 | LQG15HN12NJ02D | LQG15HN12NJ02D |
| Product Name | SMD 400MA 410MOHM Inductor and Choke | Fixed Inductors | Coil Inductor 12Nh 300Ma 5% 2800Mhz; Inductance Murata | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Air | Air | Air; Air | ||
| Inductance Range | 0.0120 microH | 0.0120 microH | 0.0120 microH | 0.0120 microH |