Murata Electronics Fixed Inductors LQG15HH15NJ02D

Description
15nH Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17866-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17866-1-ND
Fixed Inductors 490-17866-1-ND
15nH Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

15nH Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17866-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17866-2-ND
Fixed Inductors 490-17866-2-ND
15nH Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

15nH Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17866-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17866-6-ND
Fixed Inductors 490-17866-6-ND
15nH Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

15nH Multilayer Inductor 300mA 320mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369494-LQG15HH15NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369494-LQG15HH15NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1369494-LQG15HH15NJ02D
Win Source Part Number: 1369494-LQG15HH15NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQG15HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 15 nH Current Rating (Amps): 300 mA DC Resistance (DCR): 320mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369494-LQG15HH15NJ02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQG15HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 15 nH
Current Rating (Amps): 300 mA
DC Resistance (DCR): 320mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 2.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 300MA 320MOHM Inductor and Choke - 71-LQG15HH15NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 320MOHM Inductor and Choke
71-LQG15HH15NJ02D
SMD 300MA 320MOHM Inductor and Choke 71-LQG15HH15NJ02D
FIXED IND 15NH 300MA 320MOHM SMD Product overview: LQG15HH15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH15NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 300MA 320MOHM SMD Product overview: LQG15HH15NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH15NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HH15NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HH15NJ02D
Fixed Inductors LQG15HH15NJ02D
FIXED IND 15NH 300MA 320MOHM SMD

FIXED IND 15NH 300MA 320MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HH15NJ02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HH15NJ02D
300mA 15nH ±5% 320mΩ 0402 Inductors (SMD) ROHS

300mA 15nH ±5% 320mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 15Nh, 2.5Ghz, 0402 Rohs Compliant Murata - 76AH5359 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 2.5Ghz, 0402 Rohs Compliant Murata
76AH5359
Inductor, 15Nh, 2.5Ghz, 0402 Rohs Compliant Murata 76AH5359
INDUCTOR, 15NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 15NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-17866-1-ND 1369494-LQG15HH15NJ02D 71-LQG15HH15NJ02D LQG15HH15NJ02D LQG15HH15NJ02D 76AH5359
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 300MA 320MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 15Nh, 2.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers