Murata Power Solutions DC DC Converters LME1212SC

Description
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1351-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1351-5-ND
DC DC Converters 811-1351-5-ND
Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 21mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LME1212SC
1201312-LME1212SC
Power Supplies Board Mount DCDC Converters - LME1212SC 1201312-LME1212SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1201312-LME1212SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1kV Voltage - Output 1: 12V Efficiency: 75% Categories: Power Supplies - Board Mount Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SIP Module Current - Output (Maximum): 21mA Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Power (W): 250mW Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1201312-LME1212SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Voltage - Output 1: 12V
Efficiency: 75%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 4-SIP Module
Current - Output (Maximum): 21mA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Power (W): 250mW
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - LME1212SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LME1212SC
Power Supplies - Board Mount - DC DC Converters LME1212SC
DC DC CONVERTER 12V 250MW

DC DC CONVERTER 12V 250MW

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 21Ma, 12V; Power Supply Approvals Murata Power Solutions - 61K2938 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 21Ma, 12V; Power Supply Approvals Murata Power Solutions
61K2938
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 21Ma, 12V; Power Supply Approvals Murata Power Solutions 61K2938
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 21mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 21mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1351-5-ND 1201312-LME1212SC LME1212SC 61K2938
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LME1212SC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 21Ma, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.0210 amps 0.0210 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products