Murata Power Solutions Power Supplies Board Mount DCDC Converters - LME0515SC LME0515SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1201310-LME0515SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1kV Voltage - Output 1: 15V Efficiency: 75% Categories: Power Supplies - Board Mount Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SIP Module Current - Output (Maximum): 16mA Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Power (W): 250mW Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1201310-LME0515SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1kV Voltage - Output 1: 15V Efficiency: 75% Categories: Power Supplies - Board Mount Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SIP Module Current - Output (Maximum): 16mA Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Power (W): 250mW Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LME0515SC
1201310-LME0515SC
Power Supplies Board Mount DCDC Converters - LME0515SC 1201310-LME0515SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1201310-LME0515SC Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Features: SCP Applications: ITE (Commercial) Voltage - Isolation: 1kV Voltage - Output 1: 15V Efficiency: 75% Categories: Power Supplies - Board Mount Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.murata.com Manufacturer Package: 4-SIP Module Current - Output (Maximum): 16mA Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Power (W): 250mW Voltage - Input (Minimum): 4.5V Voltage - Input (Maximum): 5.5V Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1201310-LME0515SC
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Voltage - Isolation: 1kV
Voltage - Output 1: 15V
Efficiency: 75%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 4-SIP Module
Current - Output (Maximum): 16mA
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Power (W): 250mW
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 5.5V
Parts Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)

Buy Now
DC DC Converters - 811-1349-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1349-5-ND
DC DC Converters 811-1349-5-ND
Isolated Module DC DC Converter 1 Output 15V 16mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 16mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LME0515SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LME0515SC
Power Supplies - Board Mount - DC DC Converters LME0515SC
DC DC CONVERTER 15V 250MW

DC DC CONVERTER 15V 250MW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1201310-LME0515SC 811-1349-5-ND LME0515SC
Product Name Power Supplies Board Mount DCDC Converters - LME0515SC DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details