Murata Power Solutions DC DC Converters LME0512SC

Description
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1348-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1348-5-ND
DC DC Converters 811-1348-5-ND
Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 21mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LME0512SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LME0512SC
Power Supplies - Board Mount - DC DC Converters LME0512SC
DC DC CONVERTER 12V 250MW

DC DC CONVERTER 12V 250MW

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 21Ma, 12V; Power Supply Approvals Murata Power Solutions - 61K2930 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 21Ma, 12V; Power Supply Approvals Murata Power Solutions
61K2930
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 21Ma, 12V; Power Supply Approvals Murata Power Solutions 61K2930
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 21mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 21mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:21mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1348-5-ND LME0512SC 61K2930
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 21Ma, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 0.0210 amps 0.0210 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-41 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details