Murata Electronics Ceramic Capacitors LLR185C70G105ME05L

Description
1µF ±20% 4V Ceramic Capacitor X7S 0306 (0816 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X7S 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16847-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16847-2-ND
Ceramic Capacitors 490-16847-2-ND
1µF ±20% 4V Ceramic Capacitor X7S 0306 (0816 Metric)

1µF ±20% 4V Ceramic Capacitor X7S 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - LLR185C70G105ME05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLR185C70G105ME05L
Ceramic Capacitors LLR185C70G105ME05L
CAP CER 1UF 4V X7S 0306

CAP CER 1UF 4V X7S 0306

Supplier's Site Datasheet
Cap, 1Uf, 4V, Mlcc, 0603; Capacitance Murata - 94AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 4V, Mlcc, 0603; Capacitance Murata
94AC9184
Cap, 1Uf, 4V, Mlcc, 0603; Capacitance Murata 94AC9184
CAP, 1UF, 4V, MLCC, 0603; Capacitance:1µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:LLR Series; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 1UF, 4V, MLCC, 0603; Capacitance:1µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:LLR Series; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16847-2-ND LLR185C70G105ME05L 94AC9184
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 4V, Mlcc, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers