Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141501-LLQ1608-F3N6
Packaging: Tape & Reel
Inductance: 3.6 nH
Tolerance: 5 %
Core Material: Ceramic
Height: 1.02 mm
Categories: Custom Parts
DC Resistance (DCR): 63 mΩ
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Depth: 1.12 mm
Max DC Current: 700 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1141501-LLQ1608-F3N6J |
| Product Name | Custom Parts - Custom Parts (J - M) - LLQ1608-F3N6J |