CAP CER 10000PF 25V X7R 0805
CAP CER 10000PF 25V X7R 0805
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | LLM215R71E103MA11L | LLM215R71E103MA11L |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors; Multilayer | Single-Layer |
| Applications | Bypass | Bypass; Bypass, Decoupling |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |