CAP CER 0.1UF 25V X7R 0612
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-LLL31MR71E104MA01KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.1000 microF |