Murata Electronics Ceramic Capacitors LLL317R71E473MA01L

Description
0.047µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LLL317R71E473MA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LLL317R71E473MA01L-ND
Ceramic Capacitors LLL317R71E473MA01L-ND
0.047µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.047µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors LLL317R71E473MA01L
CAP CER 0.047UF 25V X7R 0612

CAP CER 0.047UF 25V X7R 0612

Supplier's Site
Ceramic Capacitors - LLL317R71E473MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL317R71E473MA01L
Ceramic Capacitors LLL317R71E473MA01L
CAP CER 0.047UF 25V X7R 0612

CAP CER 0.047UF 25V X7R 0612

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LLL317R71E473MA01L-ND LLL317R71E473MA01L LLL317R71E473MA01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass; Bypass, Decoupling Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers