CAP CER 10000PF 50V X7R 0612
CAP CER 10000PF 50V X7R 0612
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | LLL315R71H103MA11K | LLL315R71H103MA11K |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | Bypass; Bypass, Decoupling | Bypass |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0100 microF | 0.0100 microF |