Product overview: LLL219R71A105KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL219R71A105KA01
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957769-LLL219R71A105
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Thickness: 850 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 10 V
Dielectric: X7R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-LLL219R71A105KA01L | 957769-LLL219R71A105KA01L |
| Product Name | Capacitor | Ceramic Capacitors - LLL219R71A105KA01L |
| Configuration / Form Factor | Leaded Capacitor |