Murata Electronics Ceramic Capacitors LLL216R71H103MA01K

Description
10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LLL216R71H103MA01K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LLL216R71H103MA01K-ND
Ceramic Capacitors LLL216R71H103MA01K-ND
10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - LLL216R71H103MA01K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LLL216R71H103MA01K
Capacitors - Ceramic Capacitors LLL216R71H103MA01K
CAP CER 10000PF 50V X7R 0508

CAP CER 10000PF 50V X7R 0508

Supplier's Site
Ceramic Capacitors - LLL216R71H103MA01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL216R71H103MA01K
Ceramic Capacitors LLL216R71H103MA01K
CAP CER 10000PF 50V X7R 0508

CAP CER 10000PF 50V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number LLL216R71H103MA01K-ND LLL216R71H103MA01K LLL216R71H103MA01K
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass; Bypass, Decoupling Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers