Murata Electronics Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0508; Capacitance Murata LLL216R71E104MA01L

Description
CAPACITOR, MLCC, X7R, 0.1UF, 25V, 0508; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Product Length:1.25mm RoHS Compliant: Yes
Description
CAPACITOR, MLCC, X7R, 0.1UF, 25V, 0508; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Product Length:1.25mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0508; Capacitance Murata - 26M0271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0508; Capacitance Murata
26M0271
Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0508; Capacitance Murata 26M0271
CAPACITOR, MLCC, X7R, 0.1UF, 25V, 0508; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Product Length:1.25mm RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 0.1UF, 25V, 0508; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M0271
Product Name Capacitor, Mlcc, X7R, 0.1Uf, 25V, 0508; Capacitance Murata
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details