Murata Power Solutions Capacitors - Ceramic Capacitors LLL215R71C473MA11L

Description
CAP CER 0.047UF 16V X7R 0508
Datasheet
Description
CAP CER 0.047UF 16V X7R 0508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors LLL215R71C473MA11L
CAP CER 0.047UF 16V X7R 0508

CAP CER 0.047UF 16V X7R 0508

Supplier's Site
Ceramic Capacitors - LLL215R71C473MA11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL215R71C473MA11L
Ceramic Capacitors LLL215R71C473MA11L
CAP CER 0.047UF 16V X7R 0508

CAP CER 0.047UF 16V X7R 0508

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number LLL215R71C473MA11L LLL215R71C473MA11L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors
Technology Single-Layer Film Capacitors
Applications Bypass; Bypass, Decoupling Bypass
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details