Manufacturer: Murata Electronics North America
Win Source Part Number: 1052621-LLL185R71A10
Packaging: Reel - TR
Features: Low ESL (Reverse Geometry)
Voltage Rating: 10V
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.024" (0.60mm)
Family Name: LLL
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.031" L x 0.063" W (0.80mm x 1.60mm)
Alternative Parts (Cross-Reference): 0306ZC104MAT9A; 0306ZD104MAT2A; 0306ZC104MAT4A; LD16ZC104MAB2A;
Introduction Date: February 22, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
CAP CER 0.1UF 10V X7R 0306 Product overview: LLL185R71A104MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R71A104MA01
CAP CER 0.1UF 10V X7R 0306
CAP, 0.1µF, 10V, 20%, X7R, 0306, REEL; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1052621-LLL185R71A104MA01L | 60-LLL185R71A104MA01L | LLL185R71A104MA01L | 03AC2834 |
| Product Name | Ceramic Capacitors - LLL185R71A104MA01L | 0.1UF 10V Capacitor | Ceramic Capacitors | Cap, 0.1Μf, 10V, 20%, X7R, 0306, Reel; Capacitance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |