The Win Source Electronics part number 1133946-LLL185C70G22
CAP CER 2.2UF 4V X7S 0306 Product overview: LLL185C70G225ME01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185C70G225ME01
Win Source Part Number: 1133946-LLL185C70G22
Category: Capacitors>Ceramic Capacitors
Series: LLL
Features: Low ESL (Reverse Geometry)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7S
Thickness (Max): 0.024" (0.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0306 (0816 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.063" W (0.80mm x 1.60mm)
Alternative Parts (Cross-Reference): LLL185C70G225ME01L.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6553-1,490-6553-
Base Product Number: LLL185C70G
Product Status: Last Time Buy
SMD MULTILAYER CERAMIC CAPACITOR, 2.2 UF; Capacitance:2.2µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes
CAP CER 2.2UF 4V X7S 0306
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-LLL185C70G225ME01L | 1133946-LLL185C70G225ME01L | 94AC9164 | LLL185C70G225ME01L |
| Product Name | 2.2UF 4V Capacitor | Capacitors - Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 2.2 Uf; Capacitance Murata | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |