CAP CER 0.47UF 4V X5R 0204
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-LLL153R60G474ME17FTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Bypass |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.4700 microF |