CAP CER 0.1UF 4V X7S 0204
CAP CER 0.1UF 4V X7S 0204
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | LLL153C70G104ME01E | LLL153C70G104ME01E |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Technology | Single-Layer | Film Capacitors |
| Applications | Bypass; Bypass, Decoupling | Bypass |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.1000 microF | 0.1000 microF |