Murata Electronics Ceramic Capacitors LLL153C70E105ME21D

Description
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)
Request a Quote Datasheet
Description
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-LLL153C70E105ME21DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-LLL153C70E105ME21DCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-LLL153C70E105ME21DDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

1µF ±20% 2.5V Ceramic Capacitor X7S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - LLL153C70E105ME21D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL153C70E105ME21D
Ceramic Capacitors LLL153C70E105ME21D
CAP CER 1UF 2.5V X7S 0204

CAP CER 1UF 2.5V X7S 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-LLL153C70E105ME21DTR-ND 490-LLL153C70E105ME21DDKR-ND LLL153C70E105ME21D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details