Murata Electronics 0.47UF 6.3V Capacitor LLA215R70J474MA14L

Description
CAP CER 0.47UF 6.3V X7R 0805 Product overview: LLA215R70J474MA14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA215R70J474MA14 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.47UF 6.3V X7R 0805 Product overview: LLA215R70J474MA14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA215R70J474MA14 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF 6.3V Capacitor
60-LLA215R70J474MA14L
0.47UF 6.3V Capacitor 60-LLA215R70J474MA14L
CAP CER 0.47UF 6.3V X7R 0805 Product overview: LLA215R70J474MA14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA215R70J474MA14 L can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 6.3V X7R 0805 Product overview: LLA215R70J474MA14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA215R70J474MA14L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 958474-LLA215R70J474MA14L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
958474-LLA215R70J474MA14L
Capacitors - Ceramic Capacitors 958474-LLA215R70J474MA14L
Win Source Part Number: 958474-LLA215R70J474 MA14L Category: Capacitors>Ceramic Capacitors Series: LLA Features: Low ESL (Multi-Terminal) Package: Tape & Reel Applications: Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): EMK212B7474MD-T; 0805YC474MAT2A; EMK212B7474MG-T; C2012X7R1H474M125AB; CGA4J2X7R1E474M125AA ; CGA4J3X7R1H474M125AB ; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-4748-6,490-4748- 1,490-4748-2 Base Product Number: LLA215R70J Product Status: Last Time Buy

Win Source Part Number: 958474-LLA215R70J474MA14L
Category: Capacitors>Ceramic Capacitors
Series: LLA
Features: Low ESL (Multi-Terminal)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): EMK212B7474MD-T; 0805YC474MAT2A; EMK212B7474MG-T; C2012X7R1H474M125AB; CGA4J2X7R1E474M125AA; CGA4J3X7R1H474M125AB;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4748-6,490-4748-1,490-4748-2
Base Product Number: LLA215R70J
Product Status: Last Time Buy

Buy Now Datasheet
Ceramic Capacitors - LLA215R70J474MA14L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLA215R70J474MA14L
Ceramic Capacitors LLA215R70J474MA14L
CAP CER 0.47UF 6.3V X7R 0805

CAP CER 0.47UF 6.3V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors LLA215R70J474MA14L
CAP CER 0.47UF 6.3V X7R 0805

CAP CER 0.47UF 6.3V X7R 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-LLA215R70J474MA14L 958474-LLA215R70J474MA14L LLA215R70J474MA14L LLA215R70J474MA14L
Product Name 0.47UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF1R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers