Murata Electronics Fixed Inductors - LL2012-F27NK LL2012-F27NK

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069721-LL2012-F27NK Packaging: Bulk Shielding: Unshielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 14 MHz Current: 1.96 A Categories: Fixed Inductors DC Resistance (DCR): 45 mΩ Case / Package: Radial Alternative Parts (Cross-Reference): LL2012-F27NKLL2012F 27NK; LL2012F27NK; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069721-LL2012-F27NK Packaging: Bulk Shielding: Unshielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 14 MHz Current: 1.96 A Categories: Fixed Inductors DC Resistance (DCR): 45 mΩ Case / Package: Radial Alternative Parts (Cross-Reference): LL2012-F27NKLL2012F 27NK; LL2012F27NK; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LL2012-F27NK - 1069721-LL2012-F27NK - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LL2012-F27NK
1069721-LL2012-F27NK
Fixed Inductors - LL2012-F27NK 1069721-LL2012-F27NK
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069721-LL2012-F27NK Packaging: Bulk Shielding: Unshielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 10 % Self Resonant Frequency: 14 MHz Current: 1.96 A Categories: Fixed Inductors DC Resistance (DCR): 45 mΩ Case / Package: Radial Alternative Parts (Cross-Reference): LL2012-F27NKLL2012F 27NK; LL2012F27NK; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069721-LL2012-F27NK
Packaging: Bulk
Shielding: Unshielded
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Self Resonant Frequency: 14 MHz
Current: 1.96 A
Categories: Fixed Inductors
DC Resistance (DCR): 45 mΩ
Case / Package: Radial
Alternative Parts (Cross-Reference): LL2012-F27NKLL2012F 27NK; LL2012F27NK;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1069721-LL2012-F27NK
Product Name Fixed Inductors - LL2012-F27NK
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details