Murata Electronics Fixed Inductors - LL1608-FS3N3S LL1608-FS3N3S

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069720-LL1608-FS3N3 S Packaging: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 2.5 GHz Composition: Ceramic Current: 600 mA Number of Pins: 1608 Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): LL1608-FS3N3SLL1608F S3N3S; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069720-LL1608-FS3N3 S Packaging: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 2.5 GHz Composition: Ceramic Current: 600 mA Number of Pins: 1608 Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): LL1608-FS3N3SLL1608F S3N3S; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LL1608-FS3N3S - 1069720-LL1608-FS3N3S - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LL1608-FS3N3S
1069720-LL1608-FS3N3S
Fixed Inductors - LL1608-FS3N3S 1069720-LL1608-FS3N3S
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069720-LL1608-FS3N3 S Packaging: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 nH Mounting: SMD (SMT) Tolerance: 5 % Self Resonant Frequency: 2.5 GHz Composition: Ceramic Current: 600 mA Number of Pins: 1608 Categories: Fixed Inductors DC Resistance (DCR): 400 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): LL1608-FS3N3SLL1608F S3N3S; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069720-LL1608-FS3N3S
Packaging: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 15 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Self Resonant Frequency: 2.5 GHz
Composition: Ceramic
Current: 600 mA
Number of Pins: 1608
Categories: Fixed Inductors
DC Resistance (DCR): 400 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): LL1608-FS3N3SLL1608FS3N3S;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1069720-LL1608-FS3N3S
Product Name Fixed Inductors - LL1608-FS3N3S
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details