Murata Electronics Fixed Inductors LL1608-F12NK

Description
12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS2346CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2346CT-ND
Fixed Inductors TKS2346CT-ND
12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - TKS2346TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS2346TR-ND
Fixed Inductors TKS2346TR-ND
12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)

12nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LL1608-F12NK
1052602-LL1608-F12NK
Fixed Inductors - LL1608-F12NK 1052602-LL1608-F12NK
Manufacturer: Toko America Inc. Win Source Part Number: 1052602-LL1608-F12NK Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 12nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±10% Q @ Freq: 11 @ 100MHz Frequency - Self Resonant: 2.7GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Toko America Inc.
Win Source Part Number: 1052602-LL1608-F12NK
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 12nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 11 @ 100MHz
Frequency - Self Resonant: 2.7GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 300MA 400MOHM Inductor and Choke - 71-LL1608-F12NK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 400MOHM Inductor and Choke
71-LL1608-F12NK
SMD 300MA 400MOHM Inductor and Choke 71-LL1608-F12NK
FIXED IND 12NH 300MA 400MOHM SMD Product overview: LL1608-F12NK from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LL1608-F12NK can be used for catalog matching and distributor lookup.

FIXED IND 12NH 300MA 400MOHM SMD Product overview: LL1608-F12NK from Toko America Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LL1608-F12NK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number TKS2346CT-ND 1052602-LL1608-F12NK 71-LL1608-F12NK
Product Name Fixed Inductors Fixed Inductors - LL1608-F12NK SMD 300MA 400MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details