Murata Electronics RF Filters - LFL215G37TC1A210 LFL215G37TC1A210

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052428-LFL215G37TC1 A210 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052428-LFL215G37TC1 A210 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LFL215G37TC1A210
LFL215G37TC1A210
RF Filters - LFL215G37TC1A210 LFL215G37TC1A210
Manufacturer: Murata Electronics North America Win Source Part Number: 1052428-LFL215G37TC1 A210 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052428-LFL215G37TC1A210
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF FILTER LOW PASS 5.375GHZ 0805

RF FILTER LOW PASS 5.375GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFL215G37TC1A210 LFL215G37TC1A210
Product Name RF Filters - LFL215G37TC1A210 RF Filters
Filter Type Low Pass; Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
RF Band Pass Filter - UIYBPF7979A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 650000 to 2.70E6 kHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details