Murata Electronics RF Filters LFL212G45TC1A023

Description
Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - LFL212G45TC1A023-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad

Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number LFL212G45TC1A023-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
MFBA-00004CH, Passive GaAs MMIC 8.40 - 12.50 GHz Bandpass Filter - MFBA-00004CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8400 to 12500 MHz
View Details
15250 to 15750MHz – Band Pass Filter - UIYBPF9033A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.53E7 to 1.58E7 kHz
Insertion Loss 0.8000 dB
View Details
RF Filters - 1761-1141-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28000 MHz
View Details
2 suppliers