Murata Electronics RF Filters - LFL211G88TC1A020 LFL211G88TC1A020

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052427-LFL211G88TC1 A020 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052427-LFL211G88TC1 A020 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LFL211G88TC1A020
LFL211G88TC1A020
RF Filters - LFL211G88TC1A020 LFL211G88TC1A020
Manufacturer: Murata Electronics North America Win Source Part Number: 1052427-LFL211G88TC1 A020 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052427-LFL211G88TC1A020
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Filters - LFL211G88TC1A020-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad

Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFL211G88TC1A020 LFL211G88TC1A020-ND
Product Name RF Filters - LFL211G88TC1A020 RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2664640 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 863 to 928 MHz
View Details
Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter - MFBP-00160GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2900 to 4700 MHz
View Details
5775 MHz RF BAW Filter - 802.11a Wi-Fi - 880369 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
LTCC Surface Mount Band Pass Filter, 17.7 to 21.2 GHz, 50Ω - BFHK-1942+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 19.45 dB
View Details