Murata Electronics EMI / RFI Components - LFL211G47TC1A036 LFL211G47TC1A036

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133939-LFL211G47TC1 A036 Length: 2 mm Frequency: 1.47 GHz Width: 1.25 mm Categories: EMI / RFI Components Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133939-LFL211G47TC1 A036 Length: 2 mm Frequency: 1.47 GHz Width: 1.25 mm Categories: EMI / RFI Components Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - LFL211G47TC1A036 - 1133939-LFL211G47TC1A036 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - LFL211G47TC1A036
1133939-LFL211G47TC1A036
EMI / RFI Components - LFL211G47TC1A036 1133939-LFL211G47TC1A036
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133939-LFL211G47TC1 A036 Length: 2 mm Frequency: 1.47 GHz Width: 1.25 mm Categories: EMI / RFI Components Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133939-LFL211G47TC1A036
Length: 2 mm
Frequency: 1.47 GHz
Width: 1.25 mm
Categories: EMI / RFI Components
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1133939-LFL211G47TC1A036
Product Name EMI / RFI Components - LFL211G47TC1A036
Frequency 1.47E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details