Manufacturer: Murata Electronics North America
Win Source Part Number: 1052426-LFL185G42TD1
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.028" (0.70mm)
Categories: Filters
Status: Active
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
RF FILTER LOW PASS 5.425GHZ 0603
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | LFL185G42TD1A241 | LFL185G42TD1A241 |
| Product Name | RF Filters - LFL185G42TD1A241 | RF Filters |
| Filter Type | Low Pass; Low Pass |