Murata Electronics RF Filters - LFL182G45TC3B746 LFL182G45TC3B746

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052424-LFL182G45TC3 B746 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052424-LFL182G45TC3 B746 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LFL182G45TC3B746
LFL182G45TC3B746
RF Filters - LFL182G45TC3B746 LFL182G45TC3B746
Manufacturer: Murata Electronics North America Win Source Part Number: 1052424-LFL182G45TC3 B746 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052424-LFL182G45TC3B746
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.028" (0.70mm)
Categories: Filters
Status: Active
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number LFL182G45TC3B746
Product Name RF Filters - LFL182G45TC3B746
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
4 to 18GHz – High Pass Filter - UIYHPF3025A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2700 MHz
View Details
449-451MHz DIN-Female Coaxial Cavity Band Pass Filter Rated at 500 Watts (CW) - HRT-BF(450/2)-1084D - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 2000 kHz
Insertion Loss 0.7000 dB
View Details