Murata Electronics RF Filters LFH0Q5G37RC1D560

Description
RF FILTER HIGH PASS 5.37GHZ 0202
Request a Quote Datasheet
Description
RF FILTER HIGH PASS 5.37GHZ 0202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 490-LFH0Q5G37RC1D560CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER HIGH PASS 5.37GHZ 0202

RF FILTER HIGH PASS 5.37GHZ 0202

Buy Now Datasheet
RF Filters - 490-LFH0Q5G37RC1D560DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER HIGH PASS 5.37GHZ 0202

RF FILTER HIGH PASS 5.37GHZ 0202

Buy Now Datasheet
RF Filters - 490-LFH0Q5G37RC1D560TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER HIGH PASS 5.37GHZ 0202

RF FILTER HIGH PASS 5.37GHZ 0202

Buy Now Datasheet
RF-D

RF-D

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-LFH0Q5G37RC1D560CT-ND LFH0Q5G37RC1D560
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type High Pass High Pass
Fc 5370 MHz 5370 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF18782A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 65 C (-4 to 149 F)
Fc 3000 MHz
View Details
MFHP-00003PSM, Passive GaAs MMIC 15.40 GHz Highpass Filter - MFHP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 15400 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details