Murata Electronics RF Filters LFD21892MDP1A141

Description
Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet
Description
Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - LFD21892MDP1A141-ND - DigiKey
Thief River Falls, MN, United States
Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad

Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad

Buy Now Datasheet
Laguna Hills, CA, United States
RF Filters - LFD21892MDP1A141
LFD21892MDP1A141
RF Filters - LFD21892MDP1A141 LFD21892MDP1A141
Manufacturer: Murata Electronics North America Win Source Part Number: 1052324-LFD21892MDP1 A141 Packaging: AMMO PACKAGE Mounting: SMD (SMT) Height (Max): 0.041" (1.05mm) Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052324-LFD21892MDP1A141
Packaging: AMMO PACKAGE
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFD21892MDP1A141-ND LFD21892MDP1A141
Product Name RF Filters RF Filters - LFD21892MDP1A141
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
9 to 15GHz – Band Pass Filter - UIYBPF5717A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 22000 MHz
Bandwidth 9.00E6 to 1.50E7 kHz
View Details
Lumped LC Band Pass Filter, 55 - 65 MHz, 50Ω - BPF-A60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 60 dB
View Details
3 suppliers
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers