Murata Electronics RF Filters - LFD21868MMF1D386 LFD21868MMF1D386

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922943-LFD21868MMF1D 386 Features: 891.5MHz Center Frequency Balance RF Filter (Radio Frequency) 23.5MHz Bandwidth 3.3dB 0805 (2012 Metric), 10 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 10 PC Pad Mounting: Surface Mount Family Name: LFD21 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8543.70.9960
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922943-LFD21868MMF1D 386 Features: 891.5MHz Center Frequency Balance RF Filter (Radio Frequency) 23.5MHz Bandwidth 3.3dB 0805 (2012 Metric), 10 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 10 PC Pad Mounting: Surface Mount Family Name: LFD21 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8543.70.9960
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LFD21868MMF1D386 is a dual matching RF filter designed for applications operating within a frequency range of 891.50 ± 23.50 MHz. It features a nominal antenna port impedance of 50 Ω and provides conjugate matching with CC112x for both transmit and receive ports. The insertion loss is specified at a maximum of 2.0 dB for the transmit path and 3.3 dB for the receive path. The filter offers significant attenuation, with a minimum of 35.0 dB at frequencies between 1736.00 and 1830.00 MHz, and 37.0 dB at 2604.00 to 2745.00 MHz. The device has a maximum power capacity of 500 mW and a voltage standing wave ratio (V.S.W.R.) of 1.5 for the transmit port and 2.2 for the receive port. The filter is packaged in a surface mount configuration, specifically in a 0805 (2012 metric) size, and is supplied in reels containing 4000 pieces. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The LFD21868MMF1D386 is a dual matching RF filter designed for applications operating within a frequency range of 891.50 ± 23.50 MHz. It features a nominal antenna port impedance of 50 Ω and provides conjugate matching with CC112x for both transmit and receive ports. The insertion loss is specified at a maximum of 2.0 dB for the transmit path and 3.3 dB for the receive path. The filter offers significant attenuation, with a minimum of 35.0 dB at frequencies between 1736.00 and 1830.00 MHz, and 37.0 dB at 2604.00 to 2745.00 MHz. The device has a maximum power capacity of 500 mW and a voltage standing wave ratio (V.S.W.R.) of 1.5 for the transmit port and 2.2 for the receive port. The filter is packaged in a surface mount configuration, specifically in a 0805 (2012 metric) size, and is supplied in reels containing 4000 pieces. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Filters - LFD21868MMF1D386 - LFD21868MMF1D386 - Win Source Electronics
Laguna Hills, CA, United States
RF Filters - LFD21868MMF1D386
LFD21868MMF1D386
RF Filters - LFD21868MMF1D386 LFD21868MMF1D386
Manufacturer: Murata Electronics North America Win Source Part Number: 922943-LFD21868MMF1D 386 Features: 891.5MHz Center Frequency Balance RF Filter (Radio Frequency) 23.5MHz Bandwidth 3.3dB 0805 (2012 Metric), 10 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 10 PC Pad Mounting: Surface Mount Family Name: LFD21 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8543.70.9960

Manufacturer: Murata Electronics North America
Win Source Part Number: 922943-LFD21868MMF1D386
Features: 891.5MHz Center Frequency Balance RF Filter (Radio Frequency) 23.5MHz Bandwidth 3.3dB 0805 (2012 Metric), 10 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 10 PC Pad
Mounting: Surface Mount
Family Name: LFD21
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8543.70.9960

Buy Now Datasheet
RF FILTER BALANCE 891.5MHZ 0805

RF FILTER BALANCE 891.5MHZ 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Filters
LFD21868MMF1D386
Radio Frequency Chip/Antenna >> RF Filters LFD21868MMF1D386
平衡 23.5MHz 3.3dB SMD-10P,1.2x2mm RF Filters ROHS

平衡 23.5MHz 3.3dB SMD-10P,1.2x2mm RF Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFD21868MMF1D386 LFD21868MMF1D386 LFD21868MMF1D386
Product Name RF Filters - LFD21868MMF1D386 RF Filters Radio Frequency Chip/Antenna >> RF Filters
Filter Type Balance
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF12073A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 MHz
View Details
Band Pass Filter - 5o2648151 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 to 18000 MHz
View Details
Band Stop Filter - 1072618 - Richardson RFPD
Specs
Filter Type Band Reject
Fc 2400 MHz
Insertion Loss 3.5 dB
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details