Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF DIPLEXERS, DUPLEXERS, AND MULTIPLEXERS
MURATA ELECTRONICS
LFD182G45MPEE476 -- RF MULTIPLEXERS
Murata Electronics
RF Multiplexers
LFD182G45MPEE476
Description
DIPLEXER 2450/5425MHZ 0603
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DIPLEXER 2450/5425MHZ 0603
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Multiplexers
490-LFD182G45MPEE476TR-ND
RF Multiplexers
490-LFD182G45MPEE476TR-ND
DIPLEXER 2450/5425MHZ 0603
DIPLEXER 2450/5425MHZ 0603
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Diplexers, Duplexers, and Multiplexers
Product Number
490-LFD182G45MPEE476TR-ND
Product Name
RF Multiplexers
Device Type
Diplexer
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Multiplexers
QPQ1063SR
View Details
Chengdu Filter Technology Co., Ltd.
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW)
HRT-DX(836/881)-701N
Specs
Device Type
Diplexer
Connectors
Type N
Insertion Loss
1 dB
View Details
Mini-Circuits
Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω
DPLB-6585A0+
Specs
Device Type
Diplexer
RX (Low)
5 to 65 MHz
TX (High)
85 to 1220 MHz
View Details
Marki Microwave LLC
Passive MMIC 20.3 GHz Diplexer/Reflectionless Filter
MDPX-00010CSP3
Specs
Device Type
Diplexer
Package Type
Surface Mount; surface-mount
RX (Low)
0.0 to 20300 MHz
View Details